TDK U.S.A. Corporation Fixed Inductors MLG0603S18NHTD25

Description
18nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S18NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S18NHTD25-ND
Fixed Inductors MLG0603S18NHTD25-ND
18nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0201 (0603 Metric)

18nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S18NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details