TDK U.S.A. Corporation Fixed Inductors MLG0603S18NHT000

Description
18nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S18NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S18NHT000-ND
Fixed Inductors MLG0603S18NHT000-ND
18nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0201 (0603 Metric)

18nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369724-MLG0603S18NHT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369724-MLG0603S18NHT000
Inductors, Coils, Chokes - Fixed Inductors 1369724-MLG0603S18NHT000
Win Source Part Number: 1369724-MLG0603S18NH T000 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 18 nH Current Rating (Amps): 150 mA Shielding: Unshielded DC Resistance (DCR): 1.2Ohm Max Q @ Freq: 6 @ 100MHz Frequency - Self Resonant: 2.2GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369724-MLG0603S18NHT000
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 18 nH
Current Rating (Amps): 150 mA
Shielding: Unshielded
DC Resistance (DCR): 1.2Ohm Max
Q @ Freq: 6 @ 100MHz
Frequency - Self Resonant: 2.2GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
SMD 150MA 1.2 OHM Inductor and Choke - 71-MLG0603S18NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 1.2 OHM Inductor and Choke
71-MLG0603S18NHT000
SMD 150MA 1.2 OHM Inductor and Choke 71-MLG0603S18NHT000
FIXED IND 18NH 150MA 1.2 OHM SMD Product overview: MLG0603S18NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S18NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 18NH 150MA 1.2 OHM SMD Product overview: MLG0603S18NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S18NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603S18NHT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603S18NHT000
Fixed Inductors MLG0603S18NHT000
FIXED IND 18NH 150MA 1.2 OHM SMD

FIXED IND 18NH 150MA 1.2 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG0603S18NHT000-ND 1369724-MLG0603S18NHT000 71-MLG0603S18NHT000 MLG0603S18NHT000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 150MA 1.2 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details