TDK U.S.A. Corporation Fixed Inductors MLG0603S16NHTD25

Description
16nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S16NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S16NHTD25-ND
Fixed Inductors MLG0603S16NHTD25-ND
16nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 0201 (0603 Metric)

16nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S16NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details