TDK U.S.A. Corporation Fixed Inductors MLG0603S13NHT000

Description
13nH Unshielded Multilayer Inductor 180mA 900mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Multilayer Inductor 180mA 900mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S13NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S13NHT000-ND
Fixed Inductors MLG0603S13NHT000-ND
13nH Unshielded Multilayer Inductor 180mA 900mOhm Max 0201 (0603 Metric)

13nH Unshielded Multilayer Inductor 180mA 900mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S13NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2126002P - RS Components, Ltd.
Specs
Inductance Range 330 microH
Rated DC Current 280 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details