TDK U.S.A. Corporation Fixed Inductors MLG0603S0N6BT000

Description
0.6nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.6nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175581-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175581-2-ND
Fixed Inductors 445-175581-2-ND
0.6nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175581-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175581-6-ND
Fixed Inductors 445-175581-6-ND
0.6nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175581-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175581-1-ND
Fixed Inductors 445-175581-1-ND
0.6nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
600MA 100MOHM Inductor and Choke - 71-MLG0603S0N6BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 100MOHM Inductor and Choke
71-MLG0603S0N6BT000
600MA 100MOHM Inductor and Choke 71-MLG0603S0N6BT000
FIXED IND 0.6NH 600MA 100MOHM SM Product overview: MLG0603S0N6BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S0N6BT000 can be used for catalog matching and distributor lookup.

FIXED IND 0.6NH 600MA 100MOHM SM Product overview: MLG0603S0N6BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S0N6BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175581-2-ND 71-MLG0603S0N6BT000
Product Name Fixed Inductors 600MA 100MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.33uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R33XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.3300 microH
Inductance Tolerance 2 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details