TDK U.S.A. Corporation Fixed Inductors MLG0603S0N4CT000

Description
0.4nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.4nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6293-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6293-1-ND
Fixed Inductors 445-6293-1-ND
0.4nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

0.4nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6293-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6293-2-ND
Fixed Inductors 445-6293-2-ND
0.4nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

0.4nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6293-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6293-6-ND
Fixed Inductors 445-6293-6-ND
0.4nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

0.4nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6293-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 1670301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details