TDK U.S.A. Corporation Fixed Inductors MLG0603Q6N2S

Description
6.2nH Unshielded Multilayer Inductor 250mA 550mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Multilayer Inductor 250mA 550mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3143-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3143-2-ND
Fixed Inductors 445-3143-2-ND
6.2nH Unshielded Multilayer Inductor 250mA 550mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Multilayer Inductor 250mA 550mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-3143-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details