TDK U.S.A. Corporation Fixed Inductors MLG0603Q5N1S

Description
5.1nH Unshielded Multilayer Inductor 250mA 500mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Multilayer Inductor 250mA 500mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3141-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3141-2-ND
Fixed Inductors 445-3141-2-ND
5.1nH Unshielded Multilayer Inductor 250mA 500mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Multilayer Inductor 250mA 500mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-3141-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers