TDK U.S.A. Corporation Fixed Inductors MLG0603Q3N3S

Description
3.3nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3136-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3136-2-ND
Fixed Inductors 445-3136-2-ND
3.3nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-3136-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers
Surface Mount Inductors - 2567655P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details