TDK U.S.A. Corporation Fixed Inductors MLG0603Q27NJ

Description
27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6264-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6264-2-ND
Fixed Inductors 445-6264-2-ND
27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)

27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6264-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details