TDK U.S.A. Corporation Fixed Inductors MLG0603Q16NJ

Description
16nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6256-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6256-2-ND
Fixed Inductors 445-6256-2-ND
16nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 0201 (0603 Metric)

16nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6256-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N2 0402DC-6N2XJRW , 0402DC-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details