TDK U.S.A. Corporation Fixed Inductors MLG0603Q15NJ

Description
15nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3150-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3150-2-ND
Fixed Inductors 445-3150-2-ND
15nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 0201 (0603 Metric)

15nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-3150-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details