TDK Corporation Fixed Inductors - MLG0603Q0N2CT MLG0603Q0N2CT

Description
Manufacturer: TDK Corporation Win Source Part Number: 927273-MLG0603Q0N2CT Series: MLG Operating Temperature Range: -55°C ~ 125°C Features: 0.2 nH Unshielded Multilayer Inductor 600 mA 100mOhm Max 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 15000 REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 927273-MLG0603Q0N2CT Series: MLG Operating Temperature Range: -55°C ~ 125°C Features: 0.2 nH Unshielded Multilayer Inductor 600 mA 100mOhm Max 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 15000 REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603Q0N2CT - 927273-MLG0603Q0N2CT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MLG0603Q0N2CT
927273-MLG0603Q0N2CT
Fixed Inductors - MLG0603Q0N2CT 927273-MLG0603Q0N2CT
Manufacturer: TDK Corporation Win Source Part Number: 927273-MLG0603Q0N2CT Series: MLG Operating Temperature Range: -55°C ~ 125°C Features: 0.2 nH Unshielded Multilayer Inductor 600 mA 100mOhm Max 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 15000 REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: TDK Corporation
Win Source Part Number: 927273-MLG0603Q0N2CT
Series: MLG
Operating Temperature Range: -55°C ~ 125°C
Features: 0.2 nH Unshielded Multilayer Inductor 600 mA 100mOhm Max 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
600MA 100MOHM 600 mA Inductor and Choke - 71-MLG0603Q0N2CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 100MOHM 600 mA Inductor and Choke
71-MLG0603Q0N2CT
600MA 100MOHM 600 mA Inductor and Choke 71-MLG0603Q0N2CT
FIXED IND 0.2NH 600MA 100MOHM SM / 0.2 nH Unshielded Multilayer Inductor 600 mA 100mOhm Max 0201 (0603 Metric) Product overview: MLG0603Q0N2CT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM, 600 mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, 600 mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603Q0N2CT can be used for catalog matching and distributor lookup.

FIXED IND 0.2NH 600MA 100MOHM SM / 0.2 nH Unshielded Multilayer Inductor 600 mA 100mOhm Max 0201 (0603 Metric) Product overview: MLG0603Q0N2CT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM, 600 mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, 600 mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603Q0N2CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 927273-MLG0603Q0N2CT 71-MLG0603Q0N2CT
Product Name Fixed Inductors - MLG0603Q0N2CT 600MA 100MOHM 600 mA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details
Common Mode Chokes - 486-5736-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details