FIXED IND 100NH 80MA 4.5 OHM SMD Product overview: MLG0603PR10JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 4.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 4.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603PR10JT000 can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1077800-MLG0603PR10J
Packaging: Reel - TR
Type: Multilayer
Current Rating: 80mA
Inductance: 100nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 9 @ 300MHz
Frequency - Self Resonant: 900MHz
Frequency - Test: 300MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.5 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
100nH Unshielded Multilayer Inductor 80mA 4.5Ohm Max 0201 (0603 Metric)
100nH Unshielded Multilayer Inductor 80mA 4.5Ohm Max 0201 (0603 Metric)
100nH Unshielded Multilayer Inductor 80mA 4.5Ohm Max 0201 (0603 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG0603PR10JT000 | 1077800-MLG0603PR10JT000 | 445-7838-6-ND |
| Product Name | SMD 80MA 4.5 OHM Inductor and Choke | Fixed Inductors - MLG0603PR10JT000 | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Multilayer | Standard; Multilayer | Multilayer |
| Core Material | Ceramic | Non-Magnetic | |
| Inductance Range | 0.1000 microH | 0.1000 microH |