FIXED IND 100NH 80MA 4.5 OHM SMD
FIXED IND 100NH 80MA 4.5 OHM SMD
100nH Unshielded Multilayer Inductor 80mA 4.5Ohm Max 0201 (0603 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 747512-MLG0603PR10HT
Manufacturer Homepage: www.tdk.com
Reference case: SMD0201
Reference Date Code: 2018+
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
FIXED IND 100NH 80MA 4.5 OHM SMD Product overview: MLG0603PR10HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 4.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 4.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603PR10HT000 can be used for catalog matching and distributor lookup.
FIXED IND 100NH 80MA 4.5 OHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-MLG0603PR10HT000DKR-ND | 747512-MLG0603PR10HT000 | 71-MLG0603PR10HT000 | MLG0603PR10HT000 |
| Product Name | Fixed Inductors | Fixed Inductors - MLG0603PR10HT000 | SMD 80MA 4.5 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Non-Magnetic | Ceramic | Non-Magnetic | |
| Configuration | Fixed |