TDK U.S.A. Corporation Fixed Inductors MLG0603P91NHTD25

Description
91nH Unshielded Multilayer Inductor 80mA 4.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
91nH Unshielded Multilayer Inductor 80mA 4.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P91NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P91NHTD25-ND
Fixed Inductors MLG0603P91NHTD25-ND
91nH Unshielded Multilayer Inductor 80mA 4.5Ohm Max 0201 (0603 Metric)

91nH Unshielded Multilayer Inductor 80mA 4.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P91NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details