TDK U.S.A. Corporation Fixed Inductors MLG0603P91NHT000

Description
91nH Unshielded Multilayer Inductor 80mA 4.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
91nH Unshielded Multilayer Inductor 80mA 4.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P91NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P91NHT000-ND
Fixed Inductors MLG0603P91NHT000-ND
91nH Unshielded Multilayer Inductor 80mA 4.5Ohm Max 0201 (0603 Metric)

91nH Unshielded Multilayer Inductor 80mA 4.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P91NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details