TDK U.S.A. Corporation Fixed Inductors MLG0603P8N2HT000

Description
8.2nH Unshielded Multilayer Inductor 250mA 850mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 250mA 850mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603P8N2HT000TR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Multilayer Inductor 250mA 850mOhm Max 0201 (0603 Metric)

8.2nH Unshielded Multilayer Inductor 250mA 850mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P8N2HT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 250MA 850 MOHM

FIXED IND 8.2NH 250MA 850 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P8N2HT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 250MA 850 MOHM

FIXED IND 8.2NH 250MA 850 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P8N2HT000
1077797-MLG0603P8N2HT000
Fixed Inductors - MLG0603P8N2HT000 1077797-MLG0603P8N2HT000
Manufacturer: TDK Corporation Win Source Part Number: 1077797-MLG0603P8N2H T000 Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 8.2nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 4GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 850 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077797-MLG0603P8N2HT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 250mA
Inductance: 8.2nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 4GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 850 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
250MA 850MOHM Inductor and Choke - 71-MLG0603P8N2HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA 850MOHM Inductor and Choke
71-MLG0603P8N2HT000
250MA 850MOHM Inductor and Choke 71-MLG0603P8N2HT000
FIXED IND 8.2NH 250MA 850MOHM SM Product overview: MLG0603P8N2HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P8N2HT000 can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 250MA 850MOHM SM Product overview: MLG0603P8N2HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P8N2HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603P8N2HT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P8N2HT000
Fixed Inductors MLG0603P8N2HT000
FIXED IND 8.2NH 250MA 850MOHM SM

FIXED IND 8.2NH 250MA 850MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG0603P8N2HT000TR-ND 1077797-MLG0603P8N2HT000 71-MLG0603P8N2HT000 MLG0603P8N2HT000
Product Name Fixed Inductors Fixed Inductors - MLG0603P8N2HT000 250MA 850MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details