TDK U.S.A. Corporation Fixed Inductors MLG0603P82NJTD25

Description
82nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173994-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173994-2-ND
Fixed Inductors 445-173994-2-ND
82nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)

82nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173994-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N4 0402DC-7N4XJRW , 0402DC-7N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-104450 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details