TDK U.S.A. Corporation Fixed Inductors - MLG0603P82NHT000 MLG0603P82NHT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 740052-MLG0603P82NHT 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 740052-MLG0603P82NHT 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P82NHT000
740052-MLG0603P82NHT000
Fixed Inductors - MLG0603P82NHT000 740052-MLG0603P82NHT000
Manufacturer: TDK Corporation Win Source Part Number: 740052-MLG0603P82NHT 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 740052-MLG0603P82NHT000
Manufacturer Homepage: www.tdk.com
Reference case: SMD0201
Reference Date Code: 2018+
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now
SMD 80MA 4 OHM Inductor and Choke - 71-MLG0603P82NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80MA 4 OHM Inductor and Choke
71-MLG0603P82NHT000
SMD 80MA 4 OHM Inductor and Choke 71-MLG0603P82NHT000
FIXED IND 82NH 80MA 4 OHM SMD Product overview: MLG0603P82NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P82NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 82NH 80MA 4 OHM SMD Product overview: MLG0603P82NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P82NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603P82NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P82NHT000-ND
Fixed Inductors MLG0603P82NHT000-ND
82nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)

82nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 740052-MLG0603P82NHT000 71-MLG0603P82NHT000 MLG0603P82NHT000-ND
Product Name Fixed Inductors - MLG0603P82NHT000 SMD 80MA 4 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic Non-Magnetic
Inductance Range 0.0820 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details