TDK U.S.A. Corporation Fixed Inductors - MLG0603P7N5JT000 MLG0603P7N5JT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077796-MLG0603P7N5J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 7.5nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 4GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 800 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077796-MLG0603P7N5J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 7.5nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 4GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 800 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P7N5JT000
1077796-MLG0603P7N5JT000
Fixed Inductors - MLG0603P7N5JT000 1077796-MLG0603P7N5JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077796-MLG0603P7N5J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 7.5nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 4GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 800 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077796-MLG0603P7N5JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 7.5nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 4GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 800 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
300MA 800MOHM Inductor and Choke - 71-MLG0603P7N5JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 800MOHM Inductor and Choke
71-MLG0603P7N5JT000
300MA 800MOHM Inductor and Choke 71-MLG0603P7N5JT000
FIXED IND 7.5NH 300MA 800MOHM SM Product overview: MLG0603P7N5JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P7N5JT000 can be used for catalog matching and distributor lookup.

FIXED IND 7.5NH 300MA 800MOHM SM Product overview: MLG0603P7N5JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P7N5JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-7823-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7823-6-ND
Fixed Inductors 445-7823-6-ND
7.5nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0201 (0603 Metric)

7.5nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7823-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7823-2-ND
Fixed Inductors 445-7823-2-ND
7.5nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0201 (0603 Metric)

7.5nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7823-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7823-1-ND
Fixed Inductors 445-7823-1-ND
7.5nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0201 (0603 Metric)

7.5nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077796-MLG0603P7N5JT000 71-MLG0603P7N5JT000 445-7823-6-ND
Product Name Fixed Inductors - MLG0603P7N5JT000 300MA 800MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Inductance Range 0.0075 microH 0.0075 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125956 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 30
View Details