Manufacturer: TDK Corporation
Win Source Part Number: 747509-MLG0603P7N5HT
Manufacturer Homepage: www.tdk.com
Reference case: SMD0201
Reference Date Code: 2018+
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
FIXED IND 7.5NH 300MA 800MOHM SM Product overview: MLG0603P7N5HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P7N5HT000 can be used for catalog matching and distributor lookup.
7.5nH Unshielded Multilayer Inductor 300mA 800mOhm Max 0201 (0603 Metric)
FIXED IND 7.5NH 300MA 800 MOHM
FIXED IND 7.5NH 300MA 800 MOHM
FIXED IND 7.5NH 300MA 800MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 747509-MLG0603P7N5HT000 | 71-MLG0603P7N5HT000 | 445-MLG0603P7N5HT000TR-ND | MLG0603P7N5HT000 |
| Product Name | Fixed Inductors - MLG0603P7N5HT000 | 300MA 800MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ceramic | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0075 microH | 0.0075 microH |