TDK U.S.A. Corporation Fixed Inductors MLG0603P75NHT000

Description
75nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P75NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P75NHT000-ND
Fixed Inductors MLG0603P75NHT000-ND
75nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)

75nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P75NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details