TDK U.S.A. Corporation Fixed Inductors MLG0603P6N8JT000

Description
6.8nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-7822-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7822-2-ND
Fixed Inductors 445-7822-2-ND
6.8nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0201 (0603 Metric)

6.8nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7822-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7822-1-ND
Fixed Inductors 445-7822-1-ND
6.8nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0201 (0603 Metric)

6.8nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7822-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7822-6-ND
Fixed Inductors 445-7822-6-ND
6.8nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0201 (0603 Metric)

6.8nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
300MA 750MOHM Inductor and Choke - 71-MLG0603P6N8JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 750MOHM Inductor and Choke
71-MLG0603P6N8JT000
300MA 750MOHM Inductor and Choke 71-MLG0603P6N8JT000
FIXED IND 6.8NH 300MA 750MOHM SM Product overview: MLG0603P6N8JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P6N8JT000 can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 300MA 750MOHM SM Product overview: MLG0603P6N8JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P6N8JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P6N8JT000
1077795-MLG0603P6N8JT000
Fixed Inductors - MLG0603P6N8JT000 1077795-MLG0603P6N8JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077795-MLG0603P6N8J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 6.8nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 4GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 750 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077795-MLG0603P6N8JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 6.8nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 4GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 750 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Surface Mount High Frequency Inductor, Mlg-P Series, 6.8 Nh, 5%, 0201 [0603 Metric], 4 Ghz Rohs Compliant Tdk - 31Y2707 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlg-P Series, 6.8 Nh, 5%, 0201 [0603 Metric], 4 Ghz Rohs Compliant Tdk
31Y2707
Surface Mount High Frequency Inductor, Mlg-P Series, 6.8 Nh, 5%, 0201 [0603 Metric], 4 Ghz Rohs Compliant Tdk 31Y2707
Surface Mount High Frequency Inductor, MLG-P Series, 6.8 nH, 5%, 0201 [0603 Metric], 4 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLG-P Series, 6.8 nH, 5%, 0201 [0603 Metric], 4 GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MLG0603P6N8JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P6N8JT000
Fixed Inductors MLG0603P6N8JT000
FIXED IND 6.8NH 300MA 750MOHM SM

FIXED IND 6.8NH 300MA 750MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-7822-2-ND 71-MLG0603P6N8JT000 1077795-MLG0603P6N8JT000 31Y2707 MLG0603P6N8JT000
Product Name Fixed Inductors 300MA 750MOHM Inductor and Choke Fixed Inductors - MLG0603P6N8JT000 Surface Mount High Frequency Inductor, Mlg-P Series, 6.8 Nh, 5%, 0201 [0603 Metric], 4 Ghz Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details