TDK U.S.A. Corporation Fixed Inductors MLG0603P62NHTD25

Description
62nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
62nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P62NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P62NHTD25-ND
Fixed Inductors MLG0603P62NHTD25-ND
62nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)

62nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P62NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details