TDK U.S.A. Corporation Fixed Inductors MLG0603P62NHT000

Description
FIXED IND 62NH 100MA 3.5 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 62NH 100MA 3.5 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603P62NHT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 62NH 100MA 3.5 OHM SMD

FIXED IND 62NH 100MA 3.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P62NHT000TR-ND - DigiKey
Thief River Falls, MN, United States
62nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)

62nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P62NHT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 62NH 100MA 3.5 OHM SMD

FIXED IND 62NH 100MA 3.5 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLG0603P62NHT000CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details