TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors MLG0603P5N1HTD25

Description
Win Source Part Number: 1369837-MLG0603P5N1H TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG-P Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Ratings: AEC-Q200 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 5.1 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 400mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 5.5GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369837-MLG0603P5N1H TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG-P Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Ratings: AEC-Q200 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 5.1 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 400mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 5.5GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369837-MLG0603P5N1HTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369837-MLG0603P5N1HTD25
Inductors, Coils, Chokes - Fixed Inductors 1369837-MLG0603P5N1HTD25
Win Source Part Number: 1369837-MLG0603P5N1H TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG-P Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Ratings: AEC-Q200 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 5.1 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 400mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 5.5GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369837-MLG0603P5N1HTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG-P
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Ratings: AEC-Q200
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 5.1 nH
Current Rating (Amps): 350 mA
Shielding: Unshielded
DC Resistance (DCR): 400mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 5.5GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
350MA 400MOHM Inductor and Choke - 71-MLG0603P5N1HTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 400MOHM Inductor and Choke
71-MLG0603P5N1HTD25
350MA 400MOHM Inductor and Choke 71-MLG0603P5N1HTD25
FIXED IND 5.1NH 350MA 400MOHM SM Product overview: MLG0603P5N1HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P5N1HTD25 can be used for catalog matching and distributor lookup.

FIXED IND 5.1NH 350MA 400MOHM SM Product overview: MLG0603P5N1HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P5N1HTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603P5N1HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P5N1HTD25-ND
Fixed Inductors MLG0603P5N1HTD25-ND
5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
FIXED IND 5.1NH 350MA 400 MOHM - 769-MLG0603P5N1HTD25 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 5.1NH 350MA 400 MOHM
769-MLG0603P5N1HTD25
FIXED IND 5.1NH 350MA 400 MOHM 769-MLG0603P5N1HTD25
FIXED IND 5.1NH 350MA 400 MOHM

FIXED IND 5.1NH 350MA 400 MOHM

Supplier's Site
Fixed Inductors - MLG0603P5N1HTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P5N1HTD25
Fixed Inductors MLG0603P5N1HTD25
FIXED IND 5.1NH 350MA 400MOHM SM

FIXED IND 5.1NH 350MA 400MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369837-MLG0603P5N1HTD25 71-MLG0603P5N1HTD25 MLG0603P5N1HTD25-ND 769-MLG0603P5N1HTD25 MLG0603P5N1HTD25
Product Name Inductors, Coils, Chokes - Fixed Inductors 350MA 400MOHM Inductor and Choke Fixed Inductors FIXED IND 5.1NH 350MA 400 MOHM Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Configuration Fixed Fixed Fixed
Inductance Range 0.0051 microH 0.0051 microH 0.0051 microH 0.0051 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-025 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers