TDK U.S.A. Corporation Fixed Inductors MLG0603P5N1HT000

Description
FIXED IND 5.1NH 350MA 400 MOHM
Request a Quote Datasheet
Description
FIXED IND 5.1NH 350MA 400 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603P5N1HT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.1NH 350MA 400 MOHM

FIXED IND 5.1NH 350MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P5N1HT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.1NH 350MA 400 MOHM

FIXED IND 5.1NH 350MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P5N1HT000TR-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
350MA 400MOHM Inductor and Choke - 71-MLG0603P5N1HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 400MOHM Inductor and Choke
71-MLG0603P5N1HT000
350MA 400MOHM Inductor and Choke 71-MLG0603P5N1HT000
FIXED IND 5.1NH 350MA 400MOHM SM Product overview: MLG0603P5N1HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P5N1HT000 can be used for catalog matching and distributor lookup.

FIXED IND 5.1NH 350MA 400MOHM SM Product overview: MLG0603P5N1HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P5N1HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P5N1HT000
1077793-MLG0603P5N1HT000
Fixed Inductors - MLG0603P5N1HT000 1077793-MLG0603P5N1HT000
Manufacturer: TDK Corporation Win Source Part Number: 1077793-MLG0603P5N1H T000 Packaging: Reel - TR Type: Multilayer Current Rating: 350mA Inductance: 5.1nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 5.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077793-MLG0603P5N1HT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 350mA
Inductance: 5.1nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 5.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - MLG0603P5N1HT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P5N1HT000
Fixed Inductors MLG0603P5N1HT000
FIXED IND 5.1NH 350MA 400MOHM SM

FIXED IND 5.1NH 350MA 400MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG0603P5N1HT000DKR-ND 71-MLG0603P5N1HT000 1077793-MLG0603P5N1HT000 MLG0603P5N1HT000
Product Name Fixed Inductors 350MA 400MOHM Inductor and Choke Fixed Inductors - MLG0603P5N1HT000 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
Standards and Certifications RoHS
View Details