FIXED IND 56NH 100MA 3.5 OHM SMD Product overview: MLG0603P56NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 3.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P56NJT000 can be used for catalog matching and distributor lookup.
56nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)
56nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)
56nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1077792-MLG0603P56NJ
Packaging: Reel - TR
Type: Multilayer
Current Rating: 100mA
Inductance: 56nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 300MHz
Frequency - Self Resonant: 1.4GHz
Frequency - Test: 300MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.5 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
FIXED IND 56NH 100MA 3.5 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG0603P56NJT000 | 445-7835-6-ND | 1077792-MLG0603P56NJT000 | MLG0603P56NJT000 |
| Product Name | SMD 100MA 3.5 OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - MLG0603P56NJT000 | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer |
| Core Material | Ceramic | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0560 microH | 0.0560 microH | 0.0560 microH |