TDK U.S.A. Corporation Fixed Inductors MLG0603P56NHTD25

Description
56nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603P56NHTD25TR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)

56nH Unshielded Multilayer Inductor 100mA 3.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P56NHTD25CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56NH 100MA 3.5 OHM SMD

FIXED IND 56NH 100MA 3.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P56NHTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56NH 100MA 3.5 OHM SMD

FIXED IND 56NH 100MA 3.5 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLG0603P56NHTD25TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details