TDK U.S.A. Corporation Fixed Inductors MLG0603P4N7STD25

Description
4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P4N7STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P4N7STD25-ND
Fixed Inductors MLG0603P4N7STD25-ND
4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P4N7STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Surface Mount Inductors - 1678494 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers