TDK U.S.A. Corporation Fixed Inductors MLG0603P4N7HT000

Description
FIXED IND 4.7NH 350MA 400 MOHM
Request a Quote Datasheet
Description
FIXED IND 4.7NH 350MA 400 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603P4N7HT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7NH 350MA 400 MOHM

FIXED IND 4.7NH 350MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P4N7HT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7NH 350MA 400 MOHM

FIXED IND 4.7NH 350MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P4N7HT000TR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
350MA 400MOHM Inductor and Choke - 71-MLG0603P4N7HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 400MOHM Inductor and Choke
71-MLG0603P4N7HT000
350MA 400MOHM Inductor and Choke 71-MLG0603P4N7HT000
FIXED IND 4.7NH 350MA 400MOHM SM Product overview: MLG0603P4N7HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P4N7HT000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 350MA 400MOHM SM Product overview: MLG0603P4N7HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P4N7HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 4.7NH 350MA 400 MOHM - 769-MLG0603P4N7HT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7NH 350MA 400 MOHM
769-MLG0603P4N7HT000
FIXED IND 4.7NH 350MA 400 MOHM 769-MLG0603P4N7HT000
FIXED IND 4.7NH 350MA 400 MOHM

FIXED IND 4.7NH 350MA 400 MOHM

Supplier's Site
Fixed Inductors - MLG0603P4N7HT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P4N7HT000
Fixed Inductors MLG0603P4N7HT000
FIXED IND 4.7NH 350MA 400MOHM SM

FIXED IND 4.7NH 350MA 400MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG0603P4N7HT000CT-ND 71-MLG0603P4N7HT000 769-MLG0603P4N7HT000 MLG0603P4N7HT000
Product Name Fixed Inductors 350MA 400MOHM Inductor and Choke FIXED IND 4.7NH 350MA 400 MOHM Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2567661 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details