TDK U.S.A. Corporation 350MA 400MOHM Inductor and Choke MLG0603P4N3JT000

Description
FIXED IND 4.3NH 350MA 400MOHM SM Product overview: MLG0603P4N3JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P4N3JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.3NH 350MA 400MOHM SM Product overview: MLG0603P4N3JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P4N3JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350MA 400MOHM Inductor and Choke - 71-MLG0603P4N3JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 400MOHM Inductor and Choke
71-MLG0603P4N3JT000
350MA 400MOHM Inductor and Choke 71-MLG0603P4N3JT000
FIXED IND 4.3NH 350MA 400MOHM SM Product overview: MLG0603P4N3JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P4N3JT000 can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 350MA 400MOHM SM Product overview: MLG0603P4N3JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P4N3JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P4N3JT000
747506-MLG0603P4N3JT000
Fixed Inductors - MLG0603P4N3JT000 747506-MLG0603P4N3JT000
Manufacturer: TDK Corporation Win Source Part Number: 747506-MLG0603P4N3JT 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 747506-MLG0603P4N3JT000
Manufacturer Homepage: www.tdk.com
Reference case: SMD0201
Reference Date Code: 2018+
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now
Fixed Inductors - MLG0603P4N3JT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P4N3JT000-ND
Fixed Inductors MLG0603P4N3JT000-ND
4.3nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - MLG0603P4N3JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P4N3JT000
Fixed Inductors MLG0603P4N3JT000
FIXED IND 4.3NH 350MA 400MOHM SM

FIXED IND 4.3NH 350MA 400MOHM SM

Supplier's Site Datasheet
FIXED IND 4.3NH 350MA 400 MOHM - 769-MLG0603P4N3JT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.3NH 350MA 400 MOHM
769-MLG0603P4N3JT000
FIXED IND 4.3NH 350MA 400 MOHM 769-MLG0603P4N3JT000
FIXED IND 4.3NH 350MA 400 MOHM

FIXED IND 4.3NH 350MA 400 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P4N3JT000 747506-MLG0603P4N3JT000 MLG0603P4N3JT000-ND MLG0603P4N3JT000 769-MLG0603P4N3JT000
Product Name 350MA 400MOHM Inductor and Choke Fixed Inductors - MLG0603P4N3JT000 Fixed Inductors Fixed Inductors FIXED IND 4.3NH 350MA 400 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Non-Magnetic Non-Magnetic
Inductance Range 0.0043 microH 0.0043 microH 0.0043 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-561 0603AF-561XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details