TDK U.S.A. Corporation Fixed Inductors MLG0603P47NJTD25

Description
47nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P47NJTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P47NJTD25-ND
Fixed Inductors MLG0603P47NJTD25-ND
47nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)

47nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P47NJTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details