TDK U.S.A. Corporation Fixed Inductors MLG0603P43NHTD25

Description
43nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P43NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P43NHTD25-ND
Fixed Inductors MLG0603P43NHTD25-ND
43nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)

43nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P43NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567705P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details