TDK U.S.A. Corporation Fixed Inductors MLG0603P43NHT000

Description
43nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P43NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P43NHT000-ND
Fixed Inductors MLG0603P43NHT000-ND
43nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)

43nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 110MA 2.9 OHM Inductor and Choke - 71-MLG0603P43NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 110MA 2.9 OHM Inductor and Choke
71-MLG0603P43NHT000
SMD 110MA 2.9 OHM Inductor and Choke 71-MLG0603P43NHT000
FIXED IND 43NH 110MA 2.9 OHM SMD Product overview: MLG0603P43NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110MA, 2.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 110MA, 2.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P43NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 43NH 110MA 2.9 OHM SMD Product overview: MLG0603P43NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110MA, 2.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 110MA, 2.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P43NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
963393-MLG0603P43NHT000
Inductors, Coils, Chokes - Fixed Inductors 963393-MLG0603P43NHT000
Win Source Part Number: 963393-MLG0603P43NHT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG-P Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 43 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 10 @ 300MHz Frequency - Self Resonant: 1.6GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 2.9Ohm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): LQP03TN43NH02D; LQP03TN39NH02D; MLG0603P39NHT000; LQP03TN47NH02D; MLG1005S43NHT000; HKQ040247NH-T; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 110 mA Inductance Frequency - Test: 300 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation

Win Source Part Number: 963393-MLG0603P43NHT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLG-P
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 43 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 300MHz
Frequency - Self Resonant: 1.6GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 2.9Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): LQP03TN43NH02D; LQP03TN39NH02D; MLG0603P39NHT000; LQP03TN47NH02D; MLG1005S43NHT000; HKQ040247NH-T;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 110 mA
Inductance Frequency - Test: 300 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG0603P43NHT000-ND 71-MLG0603P43NHT000 963393-MLG0603P43NHT000
Product Name Fixed Inductors SMD 110MA 2.9 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-273900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers