TDK-Lambda Americas Inc., High Power Division 400MA 300MOHM Inductor and Choke MLG0603P3N9BT000

Description
FIXED IND 3.9NH 400MA 300MOHM SM Product overview: MLG0603P3N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N9BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9NH 400MA 300MOHM SM Product overview: MLG0603P3N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N9BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MA 300MOHM Inductor and Choke - 71-MLG0603P3N9BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 300MOHM Inductor and Choke
71-MLG0603P3N9BT000
400MA 300MOHM Inductor and Choke 71-MLG0603P3N9BT000
FIXED IND 3.9NH 400MA 300MOHM SM Product overview: MLG0603P3N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N9BT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 400MA 300MOHM SM Product overview: MLG0603P3N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N9BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLG0603P3N9BT000TR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P3N9BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9NH 400MA 300 MOHM

FIXED IND 3.9NH 400MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P3N9BT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9NH 400MA 300 MOHM

FIXED IND 3.9NH 400MA 300 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P3N9BT000
754949-MLG0603P3N9BT000
Fixed Inductors - MLG0603P3N9BT000 754949-MLG0603P3N9BT000
Manufacturer: TDK Corporation Win Source Part Number: 754949-MLG0603P3N9BT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 3.9nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 5.8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 754949-MLG0603P3N9BT000
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.9nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 5.8GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 400mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - MLG0603P3N9BT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P3N9BT000
Fixed Inductors MLG0603P3N9BT000
FIXED IND 3.9NH 400MA 300MOHM SM

FIXED IND 3.9NH 400MA 300MOHM SM

Supplier's Site Datasheet
Inductor, 3.9Nh, 5.8Ghz, 0201, 0.4A Rohs Compliant Tdk - 69AH1231 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Nh, 5.8Ghz, 0201, 0.4A Rohs Compliant Tdk
69AH1231
Inductor, 3.9Nh, 5.8Ghz, 0201, 0.4A Rohs Compliant Tdk 69AH1231
INDUCTOR, 3.9NH, 5.8GHZ, 0201, 0.4A ROHS COMPLIANT: YES

INDUCTOR, 3.9NH, 5.8GHZ, 0201, 0.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P3N9BT000 445-MLG0603P3N9BT000TR-ND 754949-MLG0603P3N9BT000 MLG0603P3N9BT000 69AH1231
Product Name 400MA 300MOHM Inductor and Choke Fixed Inductors Fixed Inductors - MLG0603P3N9BT000 Fixed Inductors Inductor, 3.9Nh, 5.8Ghz, 0201, 0.4A Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ceramic Non-Magnetic Non-Magnetic
Inductance Range 0.0039 microH 0.0039 microH 0.0039 microH
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.0023uH 250MHz 1.6A Inductor and Choke - 71-0603CT-2N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0023 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers