TDK U.S.A. Corporation Electronic Wholesale - MLG0603P3N8CT000 MLG0603P3N8CT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 754948-MLG0603P3N8CT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 3.8nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 5.8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 754948-MLG0603P3N8CT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 3.8nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 5.8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - MLG0603P3N8CT000
754948-MLG0603P3N8CT000
Electronic Wholesale - MLG0603P3N8CT000 754948-MLG0603P3N8CT000
Manufacturer: TDK Corporation Win Source Part Number: 754948-MLG0603P3N8CT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 3.8nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 5.8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 754948-MLG0603P3N8CT000
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.8nH
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 5.8GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 400mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - MLG0603P3N8CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P3N8CT000-ND
Fixed Inductors MLG0603P3N8CT000-ND
3.8nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.8nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
400MA 300MOHM Inductor and Choke - 71-MLG0603P3N8CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 300MOHM Inductor and Choke
71-MLG0603P3N8CT000
400MA 300MOHM Inductor and Choke 71-MLG0603P3N8CT000
FIXED IND 3.8NH 400MA 300MOHM SM Product overview: MLG0603P3N8CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N8CT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.8NH 400MA 300MOHM SM Product overview: MLG0603P3N8CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N8CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 754948-MLG0603P3N8CT000 MLG0603P3N8CT000-ND 71-MLG0603P3N8CT000
Product Name Electronic Wholesale - MLG0603P3N8CT000 Fixed Inductors 400MA 300MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Inductance Range 0.0038 microH 0.0038 microH
DCR 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N7 0302CS-1N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details