TDK U.S.A. Corporation Fixed Inductors MLG0603P3N8BT000

Description
FIXED IND 3.8NH 400MA 300 MOHM
Request a Quote Datasheet
Description
FIXED IND 3.8NH 400MA 300 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603P3N8BT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.8NH 400MA 300 MOHM

FIXED IND 3.8NH 400MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P3N8BT000TR-ND - DigiKey
Thief River Falls, MN, United States
3.8nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.8nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P3N8BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.8NH 400MA 300 MOHM

FIXED IND 3.8NH 400MA 300 MOHM

Buy Now Datasheet
400MA 300MOHM Inductor and Choke - 71-MLG0603P3N8BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 300MOHM Inductor and Choke
71-MLG0603P3N8BT000
400MA 300MOHM Inductor and Choke 71-MLG0603P3N8BT000
FIXED IND 3.8NH 400MA 300MOHM SM Product overview: MLG0603P3N8BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N8BT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.8NH 400MA 300MOHM SM Product overview: MLG0603P3N8BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N8BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P3N8BT000
725258-MLG0603P3N8BT000
Fixed Inductors - MLG0603P3N8BT000 725258-MLG0603P3N8BT000
Manufacturer: TDK Corporation Win Source Part Number: 725258-MLG0603P3N8BT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 3.8nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 5.8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 725258-MLG0603P3N8BT000
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.8nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 5.8GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 400mA
Inductance Frequency - Test: 500MHz

Buy Now
FIXED IND 3.8NH 400MA 300 MOHM - 769-MLG0603P3N8BT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.8NH 400MA 300 MOHM
769-MLG0603P3N8BT000
FIXED IND 3.8NH 400MA 300 MOHM 769-MLG0603P3N8BT000
FIXED IND 3.8NH 400MA 300 MOHM

FIXED IND 3.8NH 400MA 300 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG0603P3N8BT000CT-ND 71-MLG0603P3N8BT000 725258-MLG0603P3N8BT000 769-MLG0603P3N8BT000
Product Name Fixed Inductors 400MA 300MOHM Inductor and Choke Fixed Inductors - MLG0603P3N8BT000 FIXED IND 3.8NH 400MA 300 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data