TDK U.S.A. Corporation Fixed Inductors MLG0603P3N7CTD25

Description
3.7nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.7nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P3N7CTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P3N7CTD25-ND
Fixed Inductors MLG0603P3N7CTD25-ND
3.7nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)

3.7nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P3N7CTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details