TDK U.S.A. Corporation Fixed Inductors MLG0603P3N6BTD25

Description
3.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P3N6BTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P3N6BTD25-ND
Fixed Inductors MLG0603P3N6BTD25-ND
3.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - MLG0603P3N6BTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P3N6BTD25
Fixed Inductors MLG0603P3N6BTD25
FIXED IND 3.6NH 400MA 200MOHM SM

FIXED IND 3.6NH 400MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG0603P3N6BTD25-ND MLG0603P3N6BTD25
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details