TDK U.S.A. Corporation Fixed Inductors MLG0603P3N5ST000

Description
3.5nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.5nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9382-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9382-2-ND
Fixed Inductors 445-9382-2-ND
3.5nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

3.5nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
450MA 200MOHM Inductor and Choke - 71-MLG0603P3N5ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 200MOHM Inductor and Choke
71-MLG0603P3N5ST000
450MA 200MOHM Inductor and Choke 71-MLG0603P3N5ST000
FIXED IND 3.5NH 450MA 200MOHM SM Product overview: MLG0603P3N5ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N5ST000 can be used for catalog matching and distributor lookup.

FIXED IND 3.5NH 450MA 200MOHM SM Product overview: MLG0603P3N5ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N5ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P3N5ST000
747504-MLG0603P3N5ST000
Fixed Inductors - MLG0603P3N5ST000 747504-MLG0603P3N5ST000
Manufacturer: TDK Corporation Win Source Part Number: 747504-MLG0603P3N5ST 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 747504-MLG0603P3N5ST000
Manufacturer Homepage: www.tdk.com
Reference case: SMD0201
Reference Date Code: 2018+
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9382-2-ND 71-MLG0603P3N5ST000 747504-MLG0603P3N5ST000
Product Name Fixed Inductors 450MA 200MOHM Inductor and Choke Fixed Inductors - MLG0603P3N5ST000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers