TDK U.S.A. Corporation Fixed Inductors MLG0603P3N4BTD25

Description
3.4nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.4nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603P3N4BTD25TR-ND - DigiKey
Thief River Falls, MN, United States
3.4nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

3.4nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P3N4BTD25CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.4NH 450MA 200 MOHM

FIXED IND 3.4NH 450MA 200 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P3N4BTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.4NH 450MA 200 MOHM

FIXED IND 3.4NH 450MA 200 MOHM

Buy Now Datasheet
450MA 200MOHM Inductor and Choke - 71-MLG0603P3N4BTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 200MOHM Inductor and Choke
71-MLG0603P3N4BTD25
450MA 200MOHM Inductor and Choke 71-MLG0603P3N4BTD25
FIXED IND 3.4NH 450MA 200MOHM SM Product overview: MLG0603P3N4BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N4BTD25 can be used for catalog matching and distributor lookup.

FIXED IND 3.4NH 450MA 200MOHM SM Product overview: MLG0603P3N4BTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N4BTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369584-MLG0603P3N4BTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369584-MLG0603P3N4BTD25
Inductors, Coils, Chokes - Fixed Inductors 1369584-MLG0603P3N4BTD25
Win Source Part Number: 1369584-MLG0603P3N4B TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG-P Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Ratings: AEC-Q200 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 3.4 nH Current Rating (Amps): 450 mA Shielding: Unshielded DC Resistance (DCR): 200mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 7GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369584-MLG0603P3N4BTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG-P
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Ratings: AEC-Q200
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 3.4 nH
Current Rating (Amps): 450 mA
Shielding: Unshielded
DC Resistance (DCR): 200mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 7GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - MLG0603P3N4BTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P3N4BTD25
Fixed Inductors MLG0603P3N4BTD25
FIXED IND 3.4NH 450MA 200MOHM SM

FIXED IND 3.4NH 450MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG0603P3N4BTD25TR-ND 71-MLG0603P3N4BTD25 1369584-MLG0603P3N4BTD25 MLG0603P3N4BTD25
Product Name Fixed Inductors 450MA 200MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 237-1189-(BULK)-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details