Manufacturer: TDK Corporation
Win Source Part Number: 754945-MLG0603P3N4BT
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.4nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 7GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 450mA
Inductance Frequency - Test: 500MHz
3.4nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)
FIXED IND 3.4NH 450MA 200 MOHM
FIXED IND 3.4NH 450MA 200 MOHM
FIXED IND 3.4NH 450MA 200MOHM SM Product overview: MLG0603P3N4BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N4BT000 can be used for catalog matching and distributor lookup.
FIXED IND 3.4NH 450MA 200MOHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 754945-MLG0603P3N4BT000 | 445-MLG0603P3N4BT000TR-ND | 71-MLG0603P3N4BT000 | MLG0603P3N4BT000 |
| Product Name | Fixed Inductors - MLG0603P3N4BT000 | Fixed Inductors | 450MA 200MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Application | RF Choke | |||
| Inductance Range | 0.0034 microH | 0.0034 microH | 0.0034 microH | |
| DCR | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |