TDK U.S.A. Corporation 450MA 200MOHM Inductor and Choke MLG0603P3N3ST000

Description
FIXED IND 3.3NH 450MA 200MOHM SM Product overview: MLG0603P3N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N3ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3NH 450MA 200MOHM SM Product overview: MLG0603P3N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N3ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MA 200MOHM Inductor and Choke - 71-MLG0603P3N3ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 200MOHM Inductor and Choke
71-MLG0603P3N3ST000
450MA 200MOHM Inductor and Choke 71-MLG0603P3N3ST000
FIXED IND 3.3NH 450MA 200MOHM SM Product overview: MLG0603P3N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N3ST000 can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 450MA 200MOHM SM Product overview: MLG0603P3N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N3ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P3N3ST000
725257-MLG0603P3N3ST000
Fixed Inductors - MLG0603P3N3ST000 725257-MLG0603P3N3ST000
Manufacturer: TDK Corporation Win Source Part Number: 725257-MLG0603P3N3ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 3.3nH Tolerance: ±0.3nH Material - Core: Non-Magnetic Frequency - Self Resonant: 7.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 450mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 725257-MLG0603P3N3ST000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.3nH
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 7.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 450mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - 445-7814-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7814-1-ND
Fixed Inductors 445-7814-1-ND
3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7814-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7814-2-ND
Fixed Inductors 445-7814-2-ND
3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7814-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7814-6-ND
Fixed Inductors 445-7814-6-ND
3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P3N3ST000 725257-MLG0603P3N3ST000 445-7814-1-ND
Product Name 450MA 200MOHM Inductor and Choke Fixed Inductors - MLG0603P3N3ST000 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ceramic Non-Magnetic
Inductance Range 0.0033 microH 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909784 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details