TDK U.S.A. Corporation Fixed Inductors MLG0603P3N3CT000

Description
3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172436-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172436-2-ND
Fixed Inductors 445-172436-2-ND
3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172436-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172436-6-ND
Fixed Inductors 445-172436-6-ND
3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172436-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172436-1-ND
Fixed Inductors 445-172436-1-ND
3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P3N3CT000
747503-MLG0603P3N3CT000
Fixed Inductors - MLG0603P3N3CT000 747503-MLG0603P3N3CT000
Manufacturer: TDK Corporation Win Source Part Number: 747503-MLG0603P3N3CT 000 Manufacturer Homepage: www.tdk.com Reference case: SMD0201 Reference Date Code: 2018+ Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 747503-MLG0603P3N3CT000
Manufacturer Homepage: www.tdk.com
Reference case: SMD0201
Reference Date Code: 2018+
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now
450MA 200MOHM Inductor and Choke - 71-MLG0603P3N3CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 200MOHM Inductor and Choke
71-MLG0603P3N3CT000
450MA 200MOHM Inductor and Choke 71-MLG0603P3N3CT000
FIXED IND 3.3NH 450MA 200MOHM SM Product overview: MLG0603P3N3CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N3CT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 450MA 200MOHM SM Product overview: MLG0603P3N3CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N3CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603P3N3CT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P3N3CT000
Fixed Inductors MLG0603P3N3CT000
FIXED IND 3.3NH 450MA 200MOHM SM

FIXED IND 3.3NH 450MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172436-2-ND 747503-MLG0603P3N3CT000 71-MLG0603P3N3CT000 MLG0603P3N3CT000
Product Name Fixed Inductors Fixed Inductors - MLG0603P3N3CT000 450MA 200MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details