TDK U.S.A. Corporation Fixed Inductors MLG0603P3N2CT000

Description
3.2nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.2nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P3N2CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P3N2CT000-ND
Fixed Inductors MLG0603P3N2CT000-ND
3.2nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

3.2nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
450MA 200MOHM Inductor and Choke - 71-MLG0603P3N2CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 200MOHM Inductor and Choke
71-MLG0603P3N2CT000
450MA 200MOHM Inductor and Choke 71-MLG0603P3N2CT000
FIXED IND 3.2NH 450MA 200MOHM SM Product overview: MLG0603P3N2CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N2CT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.2NH 450MA 200MOHM SM Product overview: MLG0603P3N2CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N2CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P3N2CT000
754943-MLG0603P3N2CT000
Fixed Inductors - MLG0603P3N2CT000 754943-MLG0603P3N2CT000
Manufacturer: TDK Corporation Win Source Part Number: 754943-MLG0603P3N2CT 000 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 3.2nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 7.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 14 at 500MHz Current Rating (Amps): 450mA Inductance Frequency - Test: 500MHz

Manufacturer: TDK Corporation
Win Source Part Number: 754943-MLG0603P3N2CT000
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.2nH
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 7.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 14 at 500MHz
Current Rating (Amps): 450mA
Inductance Frequency - Test: 500MHz

Buy Now
FIXED IND 3.2NH 450MA 200 MOHM - 769-MLG0603P3N2CT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.2NH 450MA 200 MOHM
769-MLG0603P3N2CT000
FIXED IND 3.2NH 450MA 200 MOHM 769-MLG0603P3N2CT000
FIXED IND 3.2NH 450MA 200 MOHM

FIXED IND 3.2NH 450MA 200 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG0603P3N2CT000-ND 71-MLG0603P3N2CT000 754943-MLG0603P3N2CT000 769-MLG0603P3N2CT000
Product Name Fixed Inductors 450MA 200MOHM Inductor and Choke Fixed Inductors - MLG0603P3N2CT000 FIXED IND 3.2NH 450MA 200 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data