3.1nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 747502-MLG0603P3N1CT
Manufacturer Homepage: www.tdk.com
Reference case: SMD0201
Reference Date Code: 2018+
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
FIXED IND 3.1NH 450MA 200MOHM SM Product overview: MLG0603P3N1CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N1CT000 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MLG0603P3N1CT000-ND | 747502-MLG0603P3N1CT000 | 71-MLG0603P3N1CT000 |
| Product Name | Fixed Inductors | Fixed Inductors - MLG0603P3N1CT000 | 450MA 200MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Multilayer | Multilayer | |
| Core Material | Non-Magnetic | Ceramic | |
| Configuration | Fixed |