TDK U.S.A. Corporation SMD 450MA 200 MOHM Inductor and Choke MLG0603P3N0ST000

Description
FIXED IND 3NH 450MA 200 MOHM SMD Product overview: MLG0603P3N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N0ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3NH 450MA 200 MOHM SMD Product overview: MLG0603P3N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N0ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 450MA 200 MOHM Inductor and Choke - 71-MLG0603P3N0ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 200 MOHM Inductor and Choke
71-MLG0603P3N0ST000
SMD 450MA 200 MOHM Inductor and Choke 71-MLG0603P3N0ST000
FIXED IND 3NH 450MA 200 MOHM SMD Product overview: MLG0603P3N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N0ST000 can be used for catalog matching and distributor lookup.

FIXED IND 3NH 450MA 200 MOHM SMD Product overview: MLG0603P3N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P3N0ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-7813-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7813-2-ND
Fixed Inductors 445-7813-2-ND
3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7813-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7813-1-ND
Fixed Inductors 445-7813-1-ND
3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7813-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7813-6-ND
Fixed Inductors 445-7813-6-ND
3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 450mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P3N0ST000
1077787-MLG0603P3N0ST000
Fixed Inductors - MLG0603P3N0ST000 1077787-MLG0603P3N0ST000
Manufacturer: TDK Corporation Win Source Part Number: 1077787-MLG0603P3N0S T000 Packaging: Reel - TR Type: Multilayer Current Rating: 450mA Inductance: 3nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 7.5GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077787-MLG0603P3N0ST000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 450mA
Inductance: 3nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 7.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - MLG0603P3N0ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P3N0ST000
Fixed Inductors MLG0603P3N0ST000
FIXED IND 3NH 450MA 200 MOHM SMD

FIXED IND 3NH 450MA 200 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603P3N0ST000 445-7813-2-ND 1077787-MLG0603P3N0ST000 MLG0603P3N0ST000
Product Name SMD 450MA 200 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - MLG0603P3N0ST000 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ceramic Non-Magnetic Non-Magnetic
Inductance Range 0.0030 microH 0.0030 microH 0.0030 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details