FIXED IND 39NH 120MA 2.4 OHM SMD Product overview: MLG0603P39NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 2.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P39NJTD25 can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 905522-MLG0603P39NJT
Series: MLG-P
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Multilayer Inductor 2.4Ohm Max 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: MLG0603P39NJTD25-ND,
39nH Unshielded Multilayer Inductor 120mA 2.4Ohm Max 0201 (0603 Metric)
39nH Unshielded Multilayer Inductor 120mA 2.4Ohm Max 0201 (0603 Metric)
39nH Unshielded Multilayer Inductor 120mA 2.4Ohm Max 0201 (0603 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG0603P39NJTD25 | 905522-MLG0603P39NJTD25 | 445-173981-1-ND |
| Product Name | SMD 120MA 2.4 OHM Inductor and Choke | Fixed Inductors - MLG0603P39NJTD25 | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Multilayer | Multilayer | Multilayer |
| Core Material | Ceramic | Non-Magnetic | |
| Inductance Range | 0.0390 microH |